NEN-EN-IEC 60704-2-16

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers

active
Organization: NEN
Publication Date: 1 July 2019
Status: active
Page Count: 54
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a counter, a kitchen worktop or under a sink, for wall-mounting or on a counter.

Types of noise

The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by washer-dryers.

Size of the source

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the washer-dryers under test fulfils the requirements specified in 1.2 of ISO 3743-1:2010 and 1.3 of ISO 3743-2:1994.

Document History

November 1, 2023
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
A description is not available for this item.
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
A description is not available for this item.
NEN-EN-IEC 60704-2-16
July 1, 2019
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-16: Particular requirements for washer-dryers
General These particular requirements apply to single-unit electric washer-dryers for household and similar use intended for placing on the floor against a wall, for building-in or placing under a...

References

Advertisement