DS/EN 14628-1
Ductile iron pipes, fittings and accessories – Requirements and test methods – Part 1: PE coatings
| Organization: | DS |
| Publication Date: | 27 July 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This document specifies the requirements and test methods applicable to factory applied extruded polyethylene coatings for the external corrosion protection of ductile iron pipes according to EN 545, EN 598 and EN 969 for use at operating temperatures up to 50 °C. This document is not applicable to ductile iron pipes protected with thin PE sleeve. Special works at site like drilling, tapping, etc. can influence the corrosion protection properties. Those job steps are intended to be included in the instructions of pipe saddle and accessory manufacturers and all other essential installation instructions. These instructions are not part of this document.
Document History