AENOR - UNE-EN 303-4

Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking

active, Most Current
Organization: AENOR
Publication Date: 27 September 1999
Status: active
Page Count: 38
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10

Document History

UNE-EN 303-4
September 27, 1999
Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking
A description is not available for this item.
Advertisement