ISO 12402-5

Personal flotation devices — Part 5: Buoyancy aids (level 50) — Safety requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2020
Status: active
Page Count: 30
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters.

Buoyancy aids require active participation by the user where help and rescue are close at hand.

One-piece and two-piece inherently buoyant floatation suit PFDs are deemed to qualify as special application devices according to ISO 12402-6:2020.

Document History

ISO 12402-5
July 1, 2020
Personal flotation devices — Part 5: Buoyancy aids (level 50) — Safety requirements
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
June 1, 2010
Personal flotation devices — Part 5: Buoyancy aids (level 50) — Safety requirements AMENDMENT 1
A description is not available for this item.
December 1, 2006
Personal flotation devices — Part 5: Buoyancy aids (level 50) — Safety requirements TECHNICAL CORRIGENDUM 1
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.

References

Advertisement