NEN-EN-IEC 60404-7
Magnetic materials - Part 7: Method of measurement of the coercivity (up to 160 kA/m) of magnetic materials in an open magnetic circuit
| Organization: | NEN |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60404 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit.
This document is applicable to all magnetic materials with coercivities from 0,2 A/m to 160 kA/m.
NOTE Examples of magnetic materials covered by this document are amorphous alloys, nanocrystalline alloys, all softmagnetic crystalline materials (e.g. Fe, FeSi-, CoFe- and FeNi-alloys), soft ferrites, hard metals, semi-hard magnetic alloys (e.g. FeCoTiAl-, FeCoV-, FeCrCo- and AlNiCo-alloys) [1]1.
Special precautions are to be taken in measuring coercivities below 40 A/m, in materials with high conductivity and in test specimens which have a shape different from ellipsoids (see Annex A).
1 Numbers in square brackets refer to the Bibliography.
Document History