NEN-EN-ISO 15091
Paints and varnishes - Determination of electrical conductivity and resistance
| Organization: | NEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the electrical conductivity and the electrical resistance of coating materials. The conductivity is usually measured for water-borne paints and varnishes, including electrodeposition coating materials, and the resistance is usually measured for solvent-borne paints and varnishes. If required, the resistivity of the coating material is calculated from either of these measurements. The method is applicable to products having a conductivity less than 5 μS/cm, corresponding to a resistivity greater than 200 kΩ⋅cm.
The conductivity of coating materials influences their processibility in the presence of an electric field. This is particularly important for electrodeposition paints and coating materials which are processed electrostatically.
Document History