NEN-ISO 22241-1

Diesel engines - NOx reduction agent AUS 32 - Part 1: Quality requirements

active
Organization: NEN
Publication Date: 1 February 2019
Status: active
Page Count: 18
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) which is needed to operate selective catalytic reduction (SCR) converter systems in motor vehicles with diesel engines. SCR converter systems are particularly suitable for selectively reducing the nitrogen oxide (NOx) emissions of diesel engines.

Document History

November 1, 2019
Diesel engines - NOx reduction agent AUS 32 - Part 1: Quality requirements
A description is not available for this item.
NEN-ISO 22241-1
February 1, 2019
Diesel engines - NOx reduction agent AUS 32 - Part 1: Quality requirements
This document specifies the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) which is needed to operate selective catalytic reduction (SCR) converter systems in motor...
November 1, 2006
Diesel engines - NOx reduction agent AUS 32 - Part 1: Quality requirements
This part of ISO 22241 specifies the quality characteristics of the NOx reduction agent AUS 32 (aqueous urea solution) which is needed to operate converters with selective catalytic reduction,...

References

Advertisement