SNV - SN EN 1562

Founding - Malleable cast irons

active, Most Current
Organization: SNV
Publication Date: 1 October 2019
Status: active
Page Count: 23
ICS Code (Irons): 77.080.10
scope:

This document defines grades and the corresponding requirements for malleable cast irons. This document specifies five grades of whiteheart malleable cast iron and nine grades of blackheart malleable cast iron, based on mechanical properties measured on cast samples (which are test pieces). This document specifies Brinell hardness values determined only when these values are requested by the purchaser. This document does not cover technical delivery conditions for malleable cast iron castings. Reference should be made to EN 1559 1 [3] and EN 1559 3 [4]. This document does not cover chemical composition, except phosphorus (see Clause 6).

Document History

SN EN 1562
October 1, 2019
Founding - Malleable cast irons
This document defines grades and the corresponding requirements for malleable cast irons. This document specifies five grades of whiteheart malleable cast iron and nine grades of blackheart malleable...
June 1, 2012
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of...
September 1, 2006
Founding – Malleable cast irons
A description is not available for this item.

References

Advertisement