SNV - SN EN 50069

High-voltage switchgear and controlgear - Gas-filled welded composite enclosures of cast and wrought aluminium alloys

active, Most Current
Organization: SNV
Publication Date: 1 October 2018
Status: active
Page Count: 18
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This document applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages:

- above 1 kV and up to and including 52 kV concerning gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge);

- above 52 kV concerning all gas-filled compartments.

The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:

- circuit-breakers;

- switch-disconnectors;

- disconnectors;

- earthing switches;

- current transformers;

- voltage transformers;

- surge arrestors;

- busbars and connections;

- etc.

The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

SN EN 50069
October 1, 2018
High-voltage switchgear and controlgear - Gas-filled welded composite enclosures of cast and wrought aluminium alloys
This document applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used...

References

Advertisement