SNV - SN EN 1434-6+A1

Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance

inactive
Organization: SNV
Publication Date: 1 October 2019
Status: inactive
Page Count: 25
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The thermal energy meter indicates the quantity of heat in legal units. Electrical safety requirements are not covered by this European Standard. Pressure safety requirements are not covered by this European Standard. Surface mounted temperature sensors are not covered by this European Standard. This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

September 1, 2022
Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This document specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a...
SN EN 1434-6+A1
October 1, 2019
Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This European Standard specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy...
February 1, 2016
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
A description is not available for this item.

References

Advertisement