SNV - SN EN 50496
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
| Organization: | SNV |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Other graphical symbols): | 01.080.99 |
scope:
This European Standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU at a site operating one or more broadcast transmitters.
This standard covers the frequency range up to 40 GHz.
Users of this standard are invited to consult the national legislation in order to identify the national regulations and requirements. These national regulations and requirements can have additional requirements that are not covered by this standard.
Document History