SNV - SN EN 16860

Railway applications - Requirements and general principles for securing payload in rail freight transport

active, Most Current
Organization: SNV
Publication Date: 1 October 2019
Status: active
Page Count: 22
ICS Code (Trailing stock): 45.060.20
ICS Code (Other standards related to freight distribution of goods): 55.180.99
scope:

This document specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of up to 120 km/h. It is serving as a basis for the design and implementation of payload securing methods. Additional requirements in the case of wagons designed for the transport of special payload and/or with integrated load security (e.g. tank wagons, hopper wagons, car carriers, coil carriers and wagons for intermodal transport) are not part of this document.

Document History

SN EN 16860
October 1, 2019
Railway applications - Requirements and general principles for securing payload in rail freight transport
This document specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of up to 120 km/h. It is serving as a basis for the design...

References

Advertisement