CEN - EN 17414-1

District cooling pipes - Factory made flexible pipe systems - Part 1: Classification, general requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 July 2020
Status: active
Page Count: 38
ICS Code (Other pipeline components): 23.040.99
scope:

This document specifies requirements and test methods for factory made thermally insulated flexible pipe-in-pipe assemblies for directly buried district cooling distribution systems, comprising a service pipe and a casing of polyethylene. The pipe assembly can also include the following additional elements: measuring wires, spacers and diffusion barriers.

This document is intended to be used in conjunction with EN 17414-2 or EN 17414-3.

This document applies only to insulated pipe assemblies, for continuous operation with water at various temperatures (1 to 30) °C and a maximum operation pressure of 25 bar dependent on material specified.

The design is based on an expected service life with continuous operation of a minimum 50 years. For pipe systems with plastic service pipes, the respective temperature profiles are defined in EN 17414-2 and EN 17414-3.

NOTE For the transport of other liquids, for example potable water, additional requirements could be applicable.

Document History

EN 17414-1
July 1, 2020
District cooling pipes - Factory made flexible pipe systems - Part 1: Classification, general requirements and test methods
This document specifies requirements and test methods for factory made thermally insulated flexible pipe-in-pipe assemblies for directly buried district cooling distribution systems, comprising a...

References

Advertisement