ASTM International - ASTM E2608-08(2014)
Standard Practice for Equipment Control Matrix (ECM)
| Organization: | ASTM International |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Purchasing. Procurement. Logistics): | 03.100.10 |
significance And Use:
4.1 This practice establishes a standard equipment control methodology to aid in requirements determination and communication with the end goal of the promulgation of safe, secure, cost effective,... View More
scope:
1.1 This practice describes equipment control classes (ECCs), equipment control levels (ECLs), and their relationships.
1.2 This practice is intended to be applicable and appropriate for all equipment-holding entities.
1.3 This practice covers property categorized as equipment. Equipment as defined in Terminology E2135 is non-expendable, tangible moveable property needed for the performance of a task or useful in effecting an obligation.
1.4 This practice can be applied to an individual item of equipment, to groupings of equipment, or to all or a subset of an entity's equipment.
1.5 In accordance with the provisions of Practice E2279, this practice clarifies and enables effective and efficient control and tracking of equipment.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History