IAPMO - IGC 122A

TEST CAPS and TEST GATES WITH ABS (ACRYLONITRILE-BUTADIENE-STYRENE) OR PVC (POLY VINYL CHLORIDE) HOUSINGS

inactive
Organization: IAPMO
Publication Date: 1 January 2005
Status: inactive
Page Count: 5
scope:

This standard covers definitions, general requirements, performance test requirements and marking and identification.

PURPOSE

The purpose of this standard is to establish a generally acceptable standard for test caps and test gates with ABS, PVC, or rubber couplings with stainless steel band housings. Its purpose is to serve as a guide for producers, distributors, architects, engineers, contractors, installers, inspectors, and users; to promote understanding regarding materials, manufacture, installation and performance; and to provide a means for identifying test caps with ABS, PVC, or rubber couplings with stainless steel band housings that comply with this standard.

The provisions of this standard are not intended to prevent any alternate material or method of construction, provided any such alternate meets the intent and requirements of this document and changes are amended to this standard.

Document History

January 1, 2019
Test Caps and Test Gates with ABS or PVC Housings
This Standard covers test caps and test gates with ABS, PVC, or rubber couplings with stainless steel band housings and specifies requirements for materials, physical characteristics, performance...
January 1, 2005
TEST CAPS and TEST GATES WITH ABS (ACRYLONITRILE-BUTADIENE-STYRENE) OR PVC (POLY VINYL CHLORIDE) HOUSINGS
A description is not available for this item.
IGC 122A
January 1, 2005
TEST CAPS and TEST GATES WITH ABS (ACRYLONITRILE-BUTADIENE-STYRENE) OR PVC (POLY VINYL CHLORIDE) HOUSINGS
This standard covers definitions, general requirements, performance test requirements and marking and identification. PURPOSE The purpose of this standard is to establish a generally acceptable...

References

Advertisement