IAPMO IGC 272

Commercial Faucets with Integral Emergency Eye Wash Units

active, Most Current
Buy Now
Organization: IAPMO
Publication Date: 1 October 2019
Status: active
Page Count: 9
scope:

General

This Standard covers commercial faucets with integral emergency eye wash units, and specifies requirements for materials, physical characteristics, performance testing, and markings.

This unit is comprised of a faucet that contains an integral emergency eye washer station and is plumbed separately and is intended for commercial use only.

Alternative Materials

The requirements of this Standard are not intended to prevent the use of alternative materials, or methods of construction provided such alternatives meet or exceed the intent of this Standard.

Terminology

In this Standard,

(a) "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy to comply with the Standard;

(b) "should" is used to express a recommendation, but not a requirement;

(c) "may" is used to express an option or something permissible within the scope of the Standard; and

(d) "can" is used to express a possibility or a capability.

Notes accompanying sections of the Standard do not specify requirements or alternative requirements; their purpose is to separate explanatory or informative material from the text. Notes to tables and figures are considered part of the table or figure and can be written as requirements.

Units of Measurement

SI units are the primary units of record in global commerce. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application, but each unit system is to be used independently. All references to gallons are to U.S. gallons.

Document History

IAPMO IGC 272
October 1, 2019
Commercial Faucets with Integral Emergency Eye Wash Units
General This Standard covers commercial faucets with integral emergency eye wash units, and specifies requirements for materials, physical characteristics, performance testing, and markings. This...
January 1, 2009
COMMERCIAL FAUCET WITH INTEGRAL EMERGENCY EYE WASH UNIT
A description is not available for this item.

References

Advertisement