ASTM International - ASTM C1411-14

Standard Practice for The Ion Exchange Separation of Uranium and Plutonium Prior to Isotopic Analysis

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: active
Page Count: 4
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

5.1 Uranium and plutonium are used in nuclear reactor fuel and must be analyzed to insure that they meet certain criteria for isotopic composition as described in Specification C833 and... View More

scope:

1.1 This practice is for the ion exchange separation of uranium and plutonium from each other and from other impurities for subsequent isotopic analysis by thermal ionization mass spectrometry. Plutonium-238 and uranium-238, and plutonium-241 and americium-241, will appear as the same mass peak and must be chemically separated prior to analysis. Only high purity solutions can be analyzed reliably using thermal ionization mass spectrometry.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1411-14
January 1, 2014
Standard Practice for The Ion Exchange Separation of Uranium and Plutonium Prior to Isotopic Analysis
1.1 This practice is for the ion exchange separation of uranium and plutonium from each other and from other impurities for subsequent isotopic analysis by thermal ionization mass spectrometry....
January 1, 2008
Standard Practice for The Ion Exchange Separation of Uranium and Plutonium Prior to Isotopic Analysis
1.1 This practice is for the ion exchange separation of uranium and plutonium from each other and from other impurities for subsequent isotopic analysis by thermal ionization mass spectrometry....
January 10, 2001
Standard Practice for the Ion Exchange Separation of Uranium and Plutonium Prior to Isotopic Analysis
Uranium and plutonium are used in nuclear reactor fuel and must be analyzed to insure that they meet certain criteria for isotopic composition as described in Specification C 833 and Specification C...
January 10, 2001
Standard Practice for the Ion Exchange Separation of Uranium and Plutonium Prior to Isotopic Analysis
1.1 This practice is for the ion exchange separation of uranium and plutonium from each other and from other impurities for subsequent isotopic analysis by thermal ionization mass spectrometry....
Advertisement