IAPMO PS 95

Pipe Support Hangers and Hooks

active, Most Current
Buy Now
Organization: IAPMO
Publication Date: 1 February 2018
Status: active
Page Count: 16
scope:

General

This Standard covers pipe support hangers and hooks intended for use in plumbing supply and drain waste vent systems and specifies requirements for materials, physical characteristics, performance testing, and markings.

Products covered by this standard can include:

(a) Hangers for cast iron pipe

(b) Plastic pipe support hooks used to support 12.7 through 31.8 mm (1/2 through 1‐1/4 in) CTS and 38.1 through 101.6 mm (1‐1/2 through 4 in) schedule 40 PVC and ABS DWV piping systems. and,

(c) Steel hangers used to support up to NPS‐6, metallic and plastic, supply and DWV pipe.

This Standard strictly applies to hangers and pipe support hooks used solely as supporting and/or suspending devices and not to pipe alignment and secondary support system.

Alternative Materials

The requirements of this Standard are not intended to prevent the use of alternative materials or methods of construction provided such alternatives meet the intent and requirements of this Standard.

Terminology

In this Standard,

(a) "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy to comply with the Standard;

(b) "should" is used to express a recommendation, but not a requirement;

(c) "may" is used to express an option or something permissible within the scope of the Standard; and

(d) "can" is used to express a possibility or a capability.

Notes accompanying sections of the Standard do not specify requirements or alternative requirements; their purpose is to separate explanatory or informative material from the text. Notes to tables and figures are considered part of the table or figure and can be written as requirements.

Units of Measurement

SI units are the primary units of record in global commerce. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application, but each unit system is to be used independently. All references to gallons are to U.S. gallons.

Document History

IAPMO PS 95
February 1, 2018
Pipe Support Hangers and Hooks
General This Standard covers pipe support hangers and hooks intended for use in plumbing supply and drain waste vent systems and specifies requirements for materials, physical characteristics,...
Advertisement