ISO 15500-16

Road vehicles — Compressed natural gas (CNG) fuel system components — Part 16: Rigid fuel line in stainless steel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 12
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies tests and requirements for the rigid fuel line in stainless steel, a compressed natural gas (CNG) fuel system component in accordance with ISO 1127 intended for use on the types of motor vehicles defined in ISO 3833.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with the ISO 15403 series.

It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

Document History

ISO 15500-16
August 1, 2020
Road vehicles — Compressed natural gas (CNG) fuel system components — Part 16: Rigid fuel line in stainless steel
This document specifies tests and requirements for the rigid fuel line in stainless steel, a compressed natural gas (CNG) fuel system component in accordance with ISO 1127 intended for use on the...
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line in stainless steel AMENDMENT 1
A description is not available for this item.
April 15, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 16: Rigid fuel line in stainless steel
This part of ISO 15500 specifies tests and requirements for the rigid fuel line in stainless steel, a compressed natural gas (CNG) fuel system component in accordance with ISO 1127 intended for use...
January 15, 2001
Road Vehicles - Compressed Natural Gas (CNG) Fuel System Components - Part 16: Rigid Fuel Line
A description is not available for this item.

References

Advertisement