DSF/PREN ISO 8655-4

Piston-operated volumetric apparatus – Part 4: Dilutors (ISO/DIS 8655-4:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for dilutors with a sample uptake capacity (In) from 5 μl to 10 ml and a diluent capacity (Ex) from 50 μl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume. NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. Alternative methods for the determination of volume are described in ISO 8655-7. For safety requirements of electrically powered dilutors, see regional or national safety standards.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 4: Dilutors (ISO 8655-4:2022)
This document specifies –    metrological requirements, –    maximum permissible errors, –    requirements for marking and –    information to be provided for users, for dilutors with a sample uptake...
March 12, 2009
Piston-operated volumetric apparatus – Part 4: Dilutors
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dilutors.
November 7, 2002
Piston-operated volumetric apparatus – Part 4: Dilutors
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dilutors.
DSF/PREN ISO 8655-4
Piston-operated volumetric apparatus – Part 4: Dilutors (ISO/DIS 8655-4:2020)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dilutors with a sample uptake...
Advertisement