DSF/PREN ISO 8655-7

Piston-operated volumetric apparatus – Part 7: Alternative measurement procedures for the determination of volume (ISO/DIS 8655-7:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 55
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies alternative measurement procedures for the determination of volume of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the basic apparatus and all parts selected for use with the apparatus, disposable or reusable, involved in the measurement by delivery process (Ex). Methods described in this part of ISO 8655 are suitable for various maximum nominal volumes of piston-operated volumetric apparatus. The user of this standard shall ensure that the selected method is suitable for its intended purpose. NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. For the metrological requirements, maximum permissible errors, requirements for marking and information to be provided for users for piston-operated volumetric apparatus, see ISO 8655-2 for pipettes, see ISO 8655-3 for burettes, see ISO 8655-4 for dilutors, see ISO 8655-5 for dispensers, and see ISO 8655-9 for manually operated precision laboratory syringes. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. The photometric reference measurement procedure for the determination of volume is given in ISO 8655-8.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 7: Alternative measurement procedures for the determination of volume (ISO 8655-7:2022)
This document specifies alternative measurement procedures for the determination of  volume of piston-operated volumetric apparatus. The procedures are applicable to complete systems comprising the...
March 12, 2009
Piston-operated volumetric apparatus – Part 7: Non-gravimetric methods for the assessment of equipment performance
This standard specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the...
October 5, 2005
Piston-operated volumetric apparatus – Part 7: Non-gravimetric methods for the assessment of equipment performance
This standard specifies the photometric and titrimetric determination of errors of measurement of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the...
DSF/PREN ISO 8655-7
Piston-operated volumetric apparatus – Part 7: Alternative measurement procedures for the determination of volume (ISO/DIS 8655-7:2020)
This part of ISO 8655 specifies alternative measurement procedures for the determination of volume of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the...
Piston-operated volumetric apparatus – Part 7: Alternative measurement procedures for the determination of volume (ISO/FDIS 8655-7:2021)
This part of ISO 8655 specifies alternative measurement procedures for the determination of volume of piston-operated volumetric apparatus. The tests are applicable to complete systems comprising the...
Advertisement