DSF/PREN ISO 8655-3
Piston-operated volumetric apparatus – Part 3: Burettes (ISO/DIS 8655-2:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for burettes. It applies to burettes with nominal volumes up to 100 ml, designed to deliver their specified volume (Ex). NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. The photometric reference measurement procedure for the determination of volume is given in ISO 8655-8. Alternative methods for the determination of volume are described in ISO 8655-7. For safety requirements of electrically powered burettes, see regional or national safety standards.
Document History