DSF/FPRCEN/TS 15427-1-2

Railway applications – Wheel/Rail friction management – Part 1-2: Equipment and Application – Top of Rail materials

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 26
ICS Code (Lubrication systems): 21.260
ICS Code (Rails and railway components): 45.080
ICS Code (Equipment for railway/cableway construction and maintenance): 45.120
scope:

This European standard specifies the requirements when applying material to the active interface between the wheel tread and the crown of the rail and includes trainborne and track side equipment. This technical specification only covers the equipment and application of material to the active interface. This document defines: - the characteristics that systems of top of rail equipment for wheel-rail interface shall achieve, together with applicable inspection and test methods to be carried out for verification; - all relevant terminology which is specific to the application of top of rail materials of the wheel-rail interface. This document only applies to the mainline railway NOTE - This document can also be used for other railways, e. g urban rail'

Document History

January 25, 2021
Railway applications - Wheel/Rail friction management - Part 1-2: Equipment and Application - Top of Rail materials
A description is not available for this item.
DSF/FPRCEN/TS 15427-1-2
Railway applications – Wheel/Rail friction management – Part 1-2: Equipment and Application – Top of Rail materials
This European standard specifies the requirements when applying material to the active interface between the wheel tread and the crown of the rail and includes trainborne and track side equipment....
Advertisement