DSF/PREN ISO 8655-6

Piston-operated volumetric apparatus – Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO/DIS 8655-6:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies a gravimetric reference measurement procedure for the determination of volume of piston-operated volumetric apparatus (POVA). The tests are applicable to complete systems comprising the basic apparatus and all parts selected for use with the apparatus, disposable or reusable, involved in the measurement by delivery (Ex) or contained (In). NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. For the metrological requirements, maximum permissible errors, requirements for marking and information to be provided for users for piston-operated volumetric apparatus, see ISO 8655-2 for pipettes, see ISO 8655-3 for burettes, see ISO 8655-4 for dilutors, see ISO 8655-5 for dispensers, and see ISO 8655-9 for manually operated precision laboratory syringes. The photometric reference measurement procedure for the determination of volume of piston operated volumetric apparatus is given in ISO 8655-8. Alternative measurement procedures or the determination of volume are described in ISO 8655-7.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO 8655-6:2022)
This document specifies a gravimetric reference measurement procedure for the determination of volume of piston-operated volumetric apparatus (POVA). The procedure is applicable to complete systems...
March 12, 2009
Piston-operated volumetric apparatus – Part 6: Gravimetric methods for the determination of measurement error
This standard specifies the reference method for conformity testing of piston-operated volumetric apparatus, whereby errors of measurement are determined gravimetrically.
November 7, 2002
Piston-operated volumetric apparatus – Part 6: Gravimetric methods for the determination of measurement error
This standard specifies the reference method for conformity testing of piston-operated volumetric apparatus, whereby errors of measurement are determined gravimetrically.
DSF/PREN ISO 8655-6
Piston-operated volumetric apparatus – Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO/DIS 8655-6:2020)
This part of ISO 8655 specifies a gravimetric reference measurement procedure for the determination of volume of piston-operated volumetric apparatus (POVA). The tests are applicable to complete...
Piston-operated volumetric apparatus – Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO/FDIS 8655-6:2021)
This part of ISO 8655 specifies a gravimetric reference measurement procedure for the determination of volume of piston-operated volumetric apparatus (POVA). The tests are applicable to complete...
Advertisement