DSF/PREN ISO 8655-2

Piston-operated volumetric apparatus – Part 2: Pipettes (ISO/DIS 8655-2:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for air-displacement (type A) and positive displacement (type D) single-channel and multi-channel pipettes, complete with their selected tip(s) and any other essential, consumable parts, designed to deliver the selected volume (Ex). NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. The photometric reference measurement procedure for the determination of volume is given in ISO 8655-8. Alternative methods for the determination of volume are described in ISO 8655-7. For safety requirements of electrically powered pipettes, see regional or national safety standards.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 2: Pipettes (ISO 8655-2:2022)
This document specifies –    metrological requirements, –    maximum permissible errors, –    requirements for marking and –    information to be provided for users, for air-displacement (type A) and...
March 12, 2009
Piston-operated volumetric apparatus – Part 2: Piston pipettes
This standard specifies: – metrological requirements; – maximum permissible errors; – requirements for marking and – information to be provided for users for air-displacement (type A) and...
November 7, 2002
Piston-operated volumetric apparatus – Part 2: Piston pipettes
This standard specifies: – metrological requirements; – maximum permissible errors; – requirements for marking and – information to be provided for users for air-displacement (type A) and...
DSF/PREN ISO 8655-2
Piston-operated volumetric apparatus – Part 2: Pipettes (ISO/DIS 8655-2:2020)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for air-displacement (type A) and...
Piston-operated volumetric apparatus – Part 2: Pipettes (ISO/FDIS 8655-2:2021)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for air-displacement (type A) and...
Advertisement