IEC 63041-3

Piezoelectric sensors – Part 3: Physical sensors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2020
Status: active
Page Count: 30
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 63041 is applicable to piezoelectric physical sensors mainly used in the field of process control, wireless monitoring, dynamics, thermodynamics, vacuum engineering, and environmental sciences. This document provides users with technical guidelines as well as basic knowledge of common physical sensors.

Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.

Document History

IEC 63041-3
August 1, 2020
Piezoelectric sensors – Part 3: Physical sensors
This part of IEC 63041 is applicable to piezoelectric physical sensors mainly used in the field of process control, wireless monitoring, dynamics, thermodynamics, vacuum engineering, and...

References

Advertisement