IEC 62868-2-1

Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-1: Particular requirements – Semi-integrated OLED modules

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2020
Status: active
Page Count: 20
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62868 specifies safety requirements for semi-integrated organic light emitting diode modules operating with an external controlgear connected to the mains voltage, and which, in addition, have a control means inside ("semi-integrated") for operation under constant voltage, constant current or constant power and have a rated voltage up to 120 V ripple free DC or 50 V AC RMS at 50 Hz or 60 Hz.

Document History

IEC 62868-2-1
August 1, 2020
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-1: Particular requirements – Semi-integrated OLED modules
This part of IEC 62868 specifies safety requirements for semi-integrated organic light emitting diode modules operating with an external controlgear connected to the mains voltage, and which, in...

References

Advertisement