ASD-STAN - PREN 4612-011
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 011: Nickel plated copper Operating temperatures, between -65 Degrees C and 150 Degrees C Dual Extruded wall for open applications, with jacket without screen UV laser printable-Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 8 |
Document History
March 1, 2018
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 011: Nickel plated copper Operating temperatures, between - 65 °C and 150 °C Dual extruded wall for open applications, with jacket without screen UV laser printable — Product standard
This standard specifies the characteristics of UV laser printable jacket, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use...
PREN 4612-011
March 1, 2005
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 011: Nickel plated copper Operating temperatures, between -65 Degrees C and 150 Degrees C Dual Extruded wall for open applications, with jacket without screen UV laser printable-Product standard
A description is not available for this item.