IEEE C62.42.4

Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports—Part 4: Thermally Activated Current Limiters

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 4 June 2020
Status: active
Page Count: 31
scope:

The IEEE C62.42™ guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This part covers positive temperature coefficient (PTC) thermistor components These SPCs are operated by self-heating and are automatically reset after the end of the overcurrent condition without the need for manual intervention. This guide covers the two types of body material: polymer and ceramic. These components are referred to as follows:

a) Polymer positive temperature coefficient (PPTC) thermistors

b) Ceramic positive temperature coefficient (CPTC) thermistors

This guide's topics include the following:

- Overview

- Construction

- Operation

- Production

- Ratings

- Characteristics

- Application examples

Document History

IEEE C62.42.4
June 4, 2020
Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports—Part 4: Thermally Activated Current Limiters
The IEEE C62.42™ guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This part covers positive temperature...

References

Advertisement