AENOR UNE-EN 14605
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
active, Most Current
Buy Now
| Organization: | AENOR |
| Publication Date: | 14 October 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
AENOR UNE-EN 14605
October 14, 2009
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
November 23, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.