BSI - BS EN 4123 - TC
Tracked Changes (Redline) - Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 27 February 2020 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS EN 4123 - TC
February 27, 2020
Tracked Changes (Redline) - Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
A description is not available for this item.