BSI - BS 1212-4 - TC
Tracked Changes (Redline) - Float operated valves Part 4: Specification for compact type float operated valves for WC flushing cisterns (including floats)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 2020 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This part of BS 1212 specifies requirements for materials, connecting dimensions, overall size limitations and performance of compact float operated valves, incorporating a float designed for use at operating pressures of between 0.1 bar and 10 bar 1) and intended for use in WC flushing cisterns.
1) 1 bar = 105 N/m2 = 100 kPa.
Document History
BS 1212-4 - TC
February 25, 2020
Tracked Changes (Redline) - Float operated valves Part 4: Specification for compact type float operated valves for WC flushing cisterns (including floats)
This part of BS 1212 specifies requirements for materials, connecting dimensions, overall size limitations and performance of compact float operated valves, incorporating a float designed for use at...