DSF/PREN IEC 55025

Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of on-board receivers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 182
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10

Document History

February 7, 2022
Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of on-board receivers
This document contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 5 925 MHz. This document applies to vehicles, boats, internal combustion...
DSF/PREN IEC 55025
Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of on-board receivers
A description is not available for this item.
Advertisement