DSF/PREN 50708-2-4

Power transformers – Additional European requirements – Part 2-4: Medium power transformer – Special tests

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 9
scope:

This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708 2 series: - for corrugated tank liquid immersed transformers; - for the method of measurement of losses for one winding in Highest Voltage (HV) and 2 windings in Lowest Voltage (LV) for liquid immersed and dry type transformer.

Document History

September 20, 2022
Power transformers – Additional European requirements – Part 2-4: Medium power transformer – Special tests
This document describes the special tests for Medium Power Transformers ≤ 3150 kVA compliant with the EN 50708 2 series: - for corrugated tank for liquid immersed transformers, - for the method of...
DSF/PREN 50708-2-4
Power transformers – Additional European requirements – Part 2-4: Medium power transformer – Special tests
This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708 2 series: – for corrugated tank liquid immersed transformers; – for the method of...
Power transformers – Additional European requirements – Part 2-4: Medium power transformer – Special tests
This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708 2 series: – for corrugated tank liquid immersed transformers; – for the method of...
Advertisement