DS/EN IEC 63169

Electrical household and similar cooling and freezing appliances – Food preservation

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 August 2020
Status: active
Page Count: 28
ICS Code (Food products in general): 67.040
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

IEC 63169:2020 deals with a test to simulate the weight loss of leafy produce, given certain conditions of temperature, humidity and air movement in one or more test zones. The test can only be applied to spaces larger than 200 mm × 150 mm ×100 mm (L × W × H). The aim of the test is to measure the weight loss rate by measuring the weight of a test tray prior to the test and after a given duration. Weight loss is one of the considerations for shelf life of produce. Other considerations such as condensation will be addressed in future amendments.

Document History

DS/EN IEC 63169
August 10, 2020
Electrical household and similar cooling and freezing appliances – Food preservation
IEC 63169:2020 deals with a test to simulate the weight loss of leafy produce, given certain conditions of temperature, humidity and air movement in one or more test zones. The test can only be...
Electrical household and similar cooling and freezing appliances – Food preservation and storage
This test simulates the weight loss of leafy produce, given certain conditions of temperature, humidity and air movement in one or more test zones. The test can only be applied to spaces larger than...
Electrical household and similar cooling and freezing appliances – Food preservation
IEC 63169:2020 deals with a test to simulate the weight loss of leafy produce, given certain conditions of temperature, humidity and air movement in one or more test zones. The test can only be...
Advertisement