DSF/ISO 817/DAMD 2.2

Refrigerants – Designation and safety classification – AMENDMENT 2

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 8
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

ISO 817:2014 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and flammability data, and provides a means of determining the refrigerant concentration limit.

Document History

April 13, 2021
Refrigerants – Designation and safety classification – AMENDMENT 2
ISO 817:2014 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and...
November 20, 2017
Refrigerants – Designation and safety classification AMENDMENT 1
ISO 817:2014 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and...
June 19, 2014
Refrigerants - Designation and safety classification
ISO 817:2014 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and...
April 20, 2005
Organic refrigerants - Designation system
This standard provides an unambiguous system for numbering and assigning composition-designating prefixes to refrigerants. Tables listing the refrigerant designations are included. It is intended to...
DSF/ISO 817/DAMD 2.2
Refrigerants – Designation and safety classification – AMENDMENT 2
ISO 817:2014 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and...
Advertisement