AFNOR - NF EN 303258

Wireless Industrial Applications (WIA) - Equipment operating in the 5 725 MHz to 5 875 MHz frequency range with power levels ranging up to 400 Mw - Harmonised Standard for access to radio spectrum (V1.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 22 August 2020
Status: active
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40

Document History

NF EN 303258
August 22, 2020
Wireless Industrial Applications (WIA) - Equipment operating in the 5 725 MHz to 5 875 MHz frequency range with power levels ranging up to 400 Mw - Harmonised Standard for access to radio spectrum (V1.1.1)
A description is not available for this item.
Advertisement