SNV - SN EN ISO 11664-1

Colorimetry - Part 1: CIE standard colorimetric observers

inactive
Organization: SNV
Publication Date: 1 November 2011
Status: inactive
Page Count: 42
ICS Code (Colours and measurement of light): 17.180.20
scope:

This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified.

a) Colour-matching functions for the CIE 1931 standard colorimetric observer

This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense from about 1° to about 4°, for vision at photopic levels of adaptation.

b) Colour-matching functions for the CIE 1964 standard colorimetric observer

This set of colour-matching functions is representative of the colour-matching properties of observers with normal colour vision for visual field sizes of angular subtense greater than about 4°, for vision at sufficiently high photopic levels and with spectral power distributions such that no participation of the rod receptors of the retina is to be expected.

Document History

February 1, 2020
Colorimetry - Part 1: CIE standard colorimetric observers
This document specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. ? Colour-matching functions for the CIE 1931 standard colorimetric...
SN EN ISO 11664-1
November 1, 2011
Colorimetry - Part 1: CIE standard colorimetric observers
This International Standard specifies colour-matching functions for use in colorimetry. Two sets of colour-matching functions are specified. a) Colour-matching functions for the CIE 1931 standard...

References

Advertisement