CENELEC - EN IEC 55016-1-4
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
| Organization: | CENELEC |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 124 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites are included.
NOTE In accordance with IEC Guide 107, CISPR 16-1-4 is a basic EMC publication for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of the EMC standard. CISPR and its sub-committees are prepared to cooperate with product committees in the evaluation of the value of particular EMC tests for specific products.
The requirements of this publication apply at all frequencies and for all levels of radiated disturbances within the CISPR indicating range of the measuring equipment.
Methods of measurement are covered in Part 2-3, further information on radio disturbance is given in Part 3, and uncertainties, statistics and limit modelling are covered in Part 4 of CISPR 16.
Document History