CEN - EN ISO 3949

Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification

active, Most Current
Organization: CEN
Publication Date: 1 August 2020
Status: active
Page Count: 20
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for three types of textile-reinforced thermoplastics hoses and hose assemblies of nominal size from 3,2 to 25. Each type is divided into two classes dependent on electrical conductivity requirements.

They are suitable for use with:

- oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +93 °C;

- water-based fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from 0 °C to +60 °C

- water at temperatures ranging from 0 °C to +60 °C.

This document does not include any requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish the compatibility of the hose with the fluid to be used.

Document History

EN ISO 3949
August 1, 2020
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hoses and hose assemblies of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
July 1, 2018
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification
This document specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes dependent on...
July 1, 2014
Plastics hoses and hose assemblies - Textile-reinforced types for hydraulic applications - Specification
This International Standard specifies requirements for three types of textile-reinforced thermoplastics hose and hose assembly of nominal size from 3,2 to 25. Each type is divided into two classes...

References

Advertisement