AFNOR - NF L22-589

Aircraft bolts and nuts - Nuts, anchor, self-locking, 90° corner, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: AFNOR
Publication Date: 27 June 2020
Status: active
ICS Code (Nuts): 49.030.30

Document History

NF L22-589
June 27, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, 90° corner, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
September 1, 2000
Aircraft bolts and nuts - Nuts, anchor, self-locking, 90° corner, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
Advertisement