AFNOR - NF L22-596
Aircraft bolts and nuts - Nuts, anchor, self-locking, floating, single lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature)/425 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 27 June 2020 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF L22-596
June 27, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, floating, single lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature)/425 °C
A description is not available for this item.
September 1, 2000
Aircraft bols and nuts - Nuts, anchor, self-locking, floating, singl lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.