AFNOR - NF EN 4244

Aerospace series - Heat resisting alloy FE-PM1708 - Vaccum arc remelted - Hardened and tempered - Bars - a or D less than or equal to 200 mm - 1 000 MPa less than or equal to Rm less than or equal to 1 140 MPa

active, Most Current
Organization: AFNOR
Publication Date: 26 February 2020
Status: active
ICS Code (Steels): 49.025.10

Document History

NF EN 4244
February 26, 2020
Aerospace series - Heat resisting alloy FE-PM1708 - Vaccum arc remelted - Hardened and tempered - Bars - a or D less than or equal to 200 mm - 1 000 MPa less than or equal to Rm less than or equal to 1 140 MPa
A description is not available for this item.
Advertisement