AFNOR - NF EN 3219

Aerospace series - Heat resisting nickel base alloy (NI-P100HT) - Cold worked and softened - Bar and wire for continuous forging or extrusion for fasteners - 3 mm lass than or egal to D less than or egal to 30 mm

active, Most Current
Organization: AFNOR
Publication Date: 15 January 2020
Status: active
ICS Code (Non-ferrous alloys in general): 49.025.15
ICS Code (Other materials): 49.025.99

Document History

NF EN 3219
January 15, 2020
Aerospace series - Heat resisting nickel base alloy (NI-P100HT) - Cold worked and softened - Bar and wire for continuous forging or extrusion for fasteners - 3 mm lass than or egal to D less than or egal to 30 mm
A description is not available for this item.
Advertisement