AFNOR - NF L22-574

Aircraft bolts and nuts - Nuts, anchor, self-locking, closed corner, reduced series, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: AFNOR
Publication Date: 20 June 2020
Status: active
ICS Code (Nuts): 49.030.30

Document History

NF L22-574
June 20, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, closed corner, reduced series, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
September 1, 2000
Aircraft bolts and nuts - Nuts, anchor, self-locking, closed corner, reduced series, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement