AFNOR - NF L22-575
Aircraft bolts and nuts - Nuts, anchor, self-locking, floating, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 20 June 2020 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF L22-575
June 20, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, floating, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
September 1, 2000
Aircraft bolts and nuts - Nuts, anchor, self-locking, floating, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.