AFNOR - NF EN 3761

Aerospace series - Heat resisting alloy FE-PA2601 - Softened and cold worked - Bar for forged fasteners - D less than or = at 50 mm - 1 100 MPa less than or = at Rm less than or = at 1 300 MPa

active, Most Current
Organization: AFNOR
Publication Date: 15 January 2020
Status: active
ICS Code (Ferrous alloys in general): 49.025.05

Document History

NF EN 3761
January 15, 2020
Aerospace series - Heat resisting alloy FE-PA2601 - Softened and cold worked - Bar for forged fasteners - D less than or = at 50 mm - 1 100 MPa less than or = at Rm less than or = at 1 300 MPa
A description is not available for this item.
Advertisement