BSI - BS EN 50360 - TC
Tracked Changes (Redline) - Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz: devices used next to the ear
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 25 February 2020 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
Document History
BS EN 50360 - TC
February 25, 2020
Tracked Changes (Redline) - Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz: devices used next to the ear
A description is not available for this item.