IEC 60034-18-42

AMENDMENT 1 Rotating electrical machines – Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters – Qualification tests

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2020
Status: inactive
Page Count: 22
ICS Code (Rotating machinery in general): 29.160.01

Document History

August 1, 2020
Rotating electrical machines – Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters – Qualification tests
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as...
IEC 60034-18-42
August 1, 2020
AMENDMENT 1 Rotating electrical machines – Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters – Qualification tests
A description is not available for this item.
February 1, 2017
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as...
August 1, 2008
Rotating electrical machines – Part 18-42: Qualification and acceptance tests for partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such...
Advertisement