ISO 15792-1
Welding consumables — Test methods — Part 1: Preparation of all-weld metal test pieces and specimens in steel, nickel and nickel alloys
| Organization: | ISO |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document specifies the preparation of test pieces and specimens for all-weld metal tests in steel, nickel and nickel alloys.
The test pieces and specimens are used to determine the mechanical properties of all-weld metal where required by consumable classification standards or for other purposes, in arc welding of steel, nickel and nickel alloys.
This document is not applicable to single- or two-run welding or fillet welding. For these cases, ISO 15792-2 and ISO 15792-3 apply.
Document History